The MAX5035BUSA is a 1A, 76V high-efficiency step-down DC-DC converter with a fixed 5V output, operating from a 7.5V to 76V input voltage range. It features a fixed 125kHz switching frequency, internal 0.4Ω high-side DMOS FET, and 270µA quiescent current at no load. The device is available in an 8-pin SO package and operates over the automotive temperature range of -40°C to +125°C. It includes cycle-by-cycle current limit, hiccup mode short-circuit protection, thermal shutdown, and undervoltage lockout. Efficiency reaches up to 90% at 12V input and 0.5A load. Shutdown current is 10µA (typ).
Switching Voltage Regulators 1A, 76V, High-Efficiency MAXPower Step-D Product overview: MAX5035BUSA+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 76V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 76V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX5035BUSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX5035BUSA+T |
| Product Name | 1A 76V Voltage Regulator IC |
| Package Type | Other; Reel |
| Output Voltage | 5 volts |
| IOUT | 1 amps |