The MAX5033CUSA is a 500mA, high-efficiency, step-down DC-DC converter designed for input voltages up to 76V and fixed 12V output. It operates at a fixed 125kHz switching frequency and automatically transitions to pulse-skipping mode at light loads to maintain high efficiency. The device features an internal 0.4Ω high-side DMOS transistor, 270μA quiescent current at no load, and includes undervoltage lockout, cycle-by-cycle current limit, hiccup-mode short-circuit protection, and thermal shutdown. It is available in an 8-pin SO package and operates over the -40°C to +125°C automotive temperature range. The part supports thermal shutdown at +160°C with 20°C hysteresis and has a maximum junction temperature of +150°C.
Switching Voltage Regulators 500mA, 76V, High-Efficiency, MAXPower St Product overview: MAX5033CUSA+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 76V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 76V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX5033CUSA+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX5033CUSA+T |
| Product Name | 500mA 76V Voltage Regulator IC |
| Package Type | Other; Reel |
| Output Voltage | 3.3 volts |
| IOUT | 0.5000 amps |