The MAX20412 is a dual-output, synchronous step-down controller for automotive point-of-load applications, operating from a 3.0V to 5.5V supply and delivering up to 60A on channel one and 30A on channel two. It features a 2.2MHz or 1.1MHz fixed-frequency PWM mode with optional spread-spectrum modulation to reduce EMI, and supports I2C-controlled output voltages from 0.25V to 1.275V in 6.25mV steps. The device includes differential remote sensing, programmable compensation, and overcurrent and overtemperature protection. It is housed in a 32-pin 5mm x 5mm TQFN package with an exposed pad and operates from -40°C to +125°C. The part is AEC-Q100 qualified.
Switching Voltage Regulators Dual channel buck controller for SoC cor Product overview: MAX20412ATJC/V+ from Analog Devices / Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Buck, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX20412ATJC/V+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-MAX20412ATJC/V+ |
| Product Name | Dual Buck Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |