The MAX20040 is an automotive-grade, synchronous buck-boost converter with integrated H-bridge switches, designed for input voltages from 2V to 36V and output currents up to 1.2A. It operates at a switching frequency adjustable up to 2.2MHz and is available in a 4mm x 4mm, 20-pin side-wettable TQFN package. The device meets AEC-Q100 standards, supports an operating temperature range of -40°C to +125°C, and features low quiescent current of 52μA in standby mode. It includes a PGOOD signal for voltage monitoring and supports spread-spectrum EMI reduction. The fixed 5V output voltage variant is specified, with an output accuracy of ±2%.
Switching Voltage Regulators Automotive, 2V to 36V, 2.1 MHz, 0.6A/1.2 Product overview: MAX20040ATPA/VY+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2V, 36V, 2.1 MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 2V, 36V, 2.1 MHz, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX20040ATPA/VY+
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX20040ATPA/VY+T |
| Product Name | Automotive 2V 36V 2.1 MHz Voltage Regulator IC |
| Package Type | Other; Reel |