The MAX20008 is a fully integrated automotive step-down converter designed for point-of-load applications, delivering up to 8A output current with an input voltage range of 3.5V to 36V. It operates with a quiescent current of 25μA in skip mode and supports output voltages from 1V to 10V or fixed 3.3V and 5V options. The device features a resistor-programmabl
Switching Voltage Regulators 36V, 220kHz to 2.2MHz, 4A/6A/8A Fully in Product overview: MAX20008AFOD/VY+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 220kHz, 2.2MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 220kHz, 2.2MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX20008AFOD/VY+
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX20008AFOD/VY+T |
| Product Name | 36V 220kHz 2.2MHz Voltage Regulator IC |
| Package Type | Other; Reel |