The MAX1837EUT33 is a high-efficiency step-down converter in a 6-pin SOT23 package, designed for applications requiring up to 250mA output current from input voltages between 4.5V and 24V. It provides a preset 3.3V output and features a 100% duty cycle for low dropout, with quiescent current of 12µA and shutdown current of 3µA. The device operates from -40°C to +85°C and includes current limiting and thermal shutdown protection.
IC REG BCK ADJ/1.25V 250MA SOT23 Product overview: MAX1837EUT33 from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.25V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.25V, 250MA, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1837EUT33 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1837EUT33 |
| Product Name | 1.25V 250MA SOT23 Voltage Regulator IC |
| Output Voltage Type | Fixed; Adjustable / Variable |
| Package Type | Other; Bulk |
| Output Voltage | 1.25 to 24 volts |