The MAX1837ETT50-T is a 24V internal switch step-down converter designed for high-efficiency DC-DC conversion in space-constrained applications. It delivers up to 250mA output current with a preset 5V output voltage and supports adjustable output from 1.25V to VIN. Operating with up to 100% duty cycle, it maintains low dropout at 120mV under 100mA load. The device features a 12μA quiescent current and 3μA shutdown current, enabling low-power operation. It is packaged in a 6-pin TDFN-EP with a 3mm × 3mm footprint. The operating temperature range is -40°C to +85°C.
Switching Voltage Regulators 24V Internal Switch, 100 Duty Cycle, St Product overview: MAX1837ETT50+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1837ETT50+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1837ETT50+T |
| Product Name | 24V Voltage Regulator IC |
| Package Type | Other; Reel |