The MAX1790EUA is a step-up DC-DC converter with a built-in 1.6A, 0.21Ω n-channel MOSFET, designed for high-efficiency regulation in portable applications. It operates from a 2.6V to 5.5V input range and can produce an adjustable output up to 12V. The device features a selectable switching frequency of 640kHz or 1.2MHz, a shutdown current of 0.1µA, and includes programmable soft-start. It is housed in an 8-pin µMAX package measuring 3.05mm × 3.05mm × 1.10mm max height, and is rated for operation from -40°C to +85°C.
IC REG BST SEPIC ADJ 1.2A 8UMAX Product overview: MAX1790EUA from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1790EUA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1790EUA |
| Product Name | 1.2A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.6 volts |
| IOUT | 1.2 amps |