The MAX1774EEI is a dual-step-down converter with backup battery switchover for handheld devices, integrated into a 28-pin QSOP package. It accepts input voltages from 2.7V to 28V, providing a main output adjustable from 1.25V to 5.5V at up to 2A and a core output adjustable from 1V to 5V at up to 1.5A. Both regulators feature synchronous rectification with efficiencies up to 95% and 91% respectively, and include independent shutdown inputs. The device incorporates a backup boost converter for battery failover and four voltage detectors for monitoring AC adapter, main battery, and backup battery status. Operating temperature ranges from -40°C to +85°C. Quiescent current is 170µA in normal operation and 8µA in shutdown. The maximum duty cycle is 100%, and switching frequency reaches up to 1.25MHz.
IC REG BCK ADJ 1.5A/2A DL 28QSOP Product overview: MAX1774EEI from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1774EEI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1774EEI |
| Product Name | 1.5A 2A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1 to 1.25 volts |
| IOUT | 1.5 to 2 amps |