The MAX17662 is a high-efficiency, synchronous step-down DC-DC converter with an input voltage range of 3.5V to 36V and a continuous output current of 2A. It features integrated MOSFETs, internal compensation, and adjustable switching frequencies from 400kHz to 2.2MHz, with output voltage programmable from 0.6V to 90% of VIN. The device operates over a junction temperature range of -40°C to +150°C and is available in a 16-pin(3mm x 3mm) TQFN-EP package. It supports forced PWM and DCM modes for high efficiency across load conditions, offers CISPR 32 Class B compliance, and includes built-in protection features such as hiccup-mode overload and output voltage monitoring with RESET.
Switching Voltage Regulators 4.5V to 36V, 2A High Efficiency Step-Dow Product overview: MAX17662BATE+ from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 36V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5V, 36V, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX17662BATE+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX17662BATE+ |
| Product Name | 4.5V 36V 2A Voltage Regulator IC |
| Package Type | Other; Tube |