The MAX1703ESE is a high-efficiency, low-noise, step-up DC-DC converter designed for battery-powered wireless applications, delivering up to 1.5A output from inputs ranging from 0.7V to 5.5V. It features a fixed 5V or adjustable output from 2.5V to 5.5V, operates at a fixed 300kHz switching frequency, and includes an internal 2A, 75mΩ N-channel MOSFET and a 140mΩ P-channel synchronous rectifier for up to 95% efficiency. The device is housed in a 16-pin narrow SO package and operates over a temperature range of -40°C to +85°C. It incorporates a power-good comparator, low-power mode consuming 300µW, and 1µA shutdown mode, with an uncommitted gain block for additional circuit functions.
Switching Voltage Regulators 1-Cell to 3-Cell, High Power (1.5A), Low Product overview: MAX1703ESE+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1703ESE+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1703ESE+T |
| Product Name | 1.5A Voltage Regulator IC |
| Package Type | Other; Reel |