The MAX16903 is a synchronous buck converter designed for automotive and industrial applications, delivering up to 1A output current from an input voltage range of +3.5V to +28V, with tolerance to transients up to +42V. It operates at a fixed 2.1MHz switching frequency and is available in a 3mm x 3mm, 10-pin TDFN-EP package with an exposed pad for thermal performance. The device includes integrated high-side and low-side FETs, 25μA quiescent current in skip mode, and an AEC-Q100 qualification for automotive reliability. It supports fixed output voltages including 3.3V, and features PGOOD monitoring, SYNC input for external clock synchronization, and optional spread-spectrum modulation to reduce EMI. It operates over the -40°C to +125°C temperature range.
Switching Voltage Regulators 2.1MHz, High-Voltage, 1A Mini-Buck Conve Product overview: MAX16903SATB33/V+T from Analog Devices / Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.1MHz, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.1MHz, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX16903SATB33/V
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-MAX16903SATB33/V+T |
| Product Name | Buck 2.1MHz 1A Step-Down DC-DC Converter IC |
| Package Type | Other; Reel |