The MAX1676EUB is a 10-pin µMAX package step-up DC-DC converter with an adjustable current limit and anti-ringing circuitry to reduce inductor noise. It operates from an input voltage of 0.7V to VOUT, with output voltages selectable from 2V to 5.5V using external resistors or preset pin options. The device features a 0.5A current limit when CLSEL is grounded, a 16µA quiescent supply current, and a 0.1µA shutdown current. It includes a low-battery detector, internal synchronous rectifier, and operates over a temperature range of -40°C to +85°C.
IC REG BST ADJ 360/750MA 10UMAX Product overview: MAX1676EUB from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 750MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1676EUB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1676EUB |
| Product Name | 750MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2 to 5 volts |
| IOUT | 0.3600 to 0.7500 amps |