The MAX1673ESA is a charge-pump inverter designed to generate a regulated negative output voltage from a positive input, with a maximum output current of 125mA. It operates from an input range of 2V to 5.5V and is available in an 8-pin SO package. The device supports both skip-mode and linear regulation, with a fixed switching frequency of 350kHz in linear mode and quiescent current as low as 35µA in skip mode. It includes a logic-controlled shutdown mode drawing 1µA, and operates over a temperature range of -40°C to +85°C. The output voltage is adjustable via external resistors, with a minimum regulated output of -1.5V in linear mode and 0V in skip mode. Control inputs (LIN/SKIP and SHDN) accept logic levels referenced to the input voltage.
IC REG CHRG PUMP ADJ 125MA 8SOIC Product overview: MAX1673ESA from Analog Devices Inc./Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 125MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1673ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1673ESA |
| Product Name | 125MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | -1.5 volts |
| IOUT | 0.1250 amps |