The MAX1536ETI+ is a 3.6A, 1.4MHz, low-voltage, internal-switch step-down DC-DC regulator with dynamic output voltage control, designed for notebook and sub-notebook computer power systems. It features an integrated 54mΩ PMOS and 47mΩ NMOS switch, supporting input voltages from 3.0V to 5.5V and output voltages dynamically adjustable from 0.7V to VIN. The device operates in selectable Idle Mode or fixed-PWM mode for light-load efficiency and low output ripple, with 100% duty cycle for dropout operation and a digital soft-start to limit inrush current. It is housed in a 28-pin thin QFN package measuring 5mm x 5mm with an exposed backside pad for thermal performance. The part meets an operating temperature range of -40°C to +85°C and includes features such as a power-good window comparator, programmable blanking time, thermal shutdown, and shutdown current under 1µA.
Switching Voltage Regulators 3.6A, 1.4MHz, Low-Voltage, Internal-Swit Product overview: MAX1536ETI+ from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6A, 1.4MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6A, 1.4MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX1536ETI+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-MAX1536ETI+ |
| Product Name | 3.6A 1.4MHz Voltage Regulator IC |
| Package Type | Other; Tube |