ERSAELECTRONICS PTE. LTD. Buck 2A 4A Step-Down DC-DC Converter IC 739-MAX15021ATI/V+

Description
IC REG BUCK ADJ 2A/4A DL 28TQFN Product overview: MAX15021ATI/V+ from Analog Devices Inc./Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX15021ATI/V+ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK ADJ 2A/4A DL 28TQFN Product overview: MAX15021ATI/V+ from Analog Devices Inc./Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX15021ATI/V+ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 2A 4A Step-Down DC-DC Converter IC
739-MAX15021ATI/V+
Buck 2A 4A Step-Down DC-DC Converter IC 739-MAX15021ATI/V+
IC REG BUCK ADJ 2A/4A DL 28TQFN Product overview: MAX15021ATI/V+ from Analog Devices Inc./Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX15021ATI/V+ can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 2A/4A DL 28TQFN Product overview: MAX15021ATI/V+ from Analog Devices Inc./Maxim Integrated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2A, 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2A, 4A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MAX15021ATI/V+ can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-MAX15021ATI/V+
Product Name Buck 2A 4A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

-15V DC-DC Converter IC - 132-LTM8045MPY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 15 volts
Input Voltage 18 volts
View Details
15V DC-DC Converter IC - 132-LTM8071IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.9700 to 15 volts
Input Voltage 60 volts
View Details
Buck 1.2A Step-Down DC-DC Converter IC - 132-LTM8074IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 12 volts
Input Voltage 40 volts
View Details
2.5V DC-DC Converter IC - 132-LTM4620MPY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5.3 volts
Input Voltage 16 volts
View Details