ERSAELECTRONICS PTE. LTD. Buck 5A Step-Down DC-DC Converter IC 739-LTC3623EUDD#TRPBF

Description
IC REG BUCK ADJ 5A 24QFN Product overview: LTC3623EUDD#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3623EUDD#TRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 5A 24QFN Product overview: LTC3623EUDD#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3623EUDD#TRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Buck 5A Step-Down DC-DC Converter IC
739-LTC3623EUDD#TRPBF
Buck 5A Step-Down DC-DC Converter IC 739-LTC3623EUDD#TRPBF
IC REG BUCK ADJ 5A 24QFN Product overview: LTC3623EUDD#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3623EUDD#TRPB F can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 5A 24QFN Product overview: LTC3623EUDD#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3623EUDD#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LTC3623EUDD#TRPBF
Product Name Buck 5A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.0 to 14.5 volts
Input Voltage 15 volts
IOUT 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

10V DC-DC Converter IC - 132-LTM8023IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 10 volts
Input Voltage 36 volts
View Details
Buck 1.2A Step-Down DC-DC Converter IC - 132-LTM8074EY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 12 volts
Input Voltage 40 volts
View Details
36V DC-DC Converter IC - 132-LTM8055IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 1.2 to 36 volts
Input Voltage 36 volts
View Details
1.2V 72W DC-DC Converter IC - 132-LTM4664AIY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 12 to 24 volts
Input Voltage 58 volts
View Details