ERSAELECTRONICS PTE. LTD. Buck 15A Step-Down DC-DC Converter IC 739-LTC3613EWKH

Description
IC REG BUCK ADJUSTABLE 15A 56QFN Product overview: LTC3613EWKH from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3613EWKH can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG BUCK ADJUSTABLE 15A 56QFN Product overview: LTC3613EWKH from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3613EWKH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 15A Step-Down DC-DC Converter IC - 739-LTC3613EWKH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 15A Step-Down DC-DC Converter IC
739-LTC3613EWKH
Buck 15A Step-Down DC-DC Converter IC 739-LTC3613EWKH
IC REG BUCK ADJUSTABLE 15A 56QFN Product overview: LTC3613EWKH from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3613EWKH can be used for catalog matching and distributor lookup.

IC REG BUCK ADJUSTABLE 15A 56QFN Product overview: LTC3613EWKH from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 15A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3613EWKH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LTC3613EWKH
Product Name Buck 15A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 0.6000 volts
Input Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A DC-DC Converter IC - 132-LTM4701IV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 20 volts
Input Voltage 20 volts
View Details
Dual 40V 4A DC-DC Converter IC - 132-LTM4655EY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 26.5 volts
Input Voltage 40 volts
View Details
5V DC-DC Converter IC - 132-LTM4601AEY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5 volts
Input Voltage 20 volts
View Details
3.3V DC-DC Converter IC - 132-LTM4643MPY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 3.3 volts
Input Voltage 20 volts
View Details