Conv DC-DC 2.625V to 5.5V Synchronous Step Down Single-Out 0.8V to 5V 2.5A 16-Pin TSSOP EP Tube Product overview: LTC3412EFE from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 2.625V, 5.5V, 0.8V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 2.625V, 5.5V, 0.8V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3412EFE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LTC3412EFE |
| Product Name | Buck 2.625V 5.5V 0.8V Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 0.8000 to 5 volts |
| Input Voltage | 5.5 volts |