ERSAELECTRONICS PTE. LTD. Buck 1.25A Step-Down DC-DC Converter IC 739-LTC3411AEDD#PBF

Description
IC REG BUCK ADJ 1.25A 10DFN Product overview: LTC3411AEDD#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3411AEDD#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1.25A 10DFN Product overview: LTC3411AEDD#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3411AEDD#PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.25A Step-Down DC-DC Converter IC
739-LTC3411AEDD#PBF
Buck 1.25A Step-Down DC-DC Converter IC 739-LTC3411AEDD#PBF
IC REG BUCK ADJ 1.25A 10DFN Product overview: LTC3411AEDD#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3411AEDD#PBF can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1.25A 10DFN Product overview: LTC3411AEDD#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.25A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.25A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3411AEDD#PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LTC3411AEDD#PBF
Product Name Buck 1.25A Step-Down DC-DC Converter IC
Package Type Other; Tube
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
IOUT 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

5V DC-DC Converter IC - 132-LTM4616EY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5 volts
Input Voltage 5.5 volts
View Details
15V DC-DC Converter IC - 132-LTM4613EY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 3.3 to 15 volts
Input Voltage 36 volts
View Details
Quad Buck 3A Step-Down DC-DC Converter IC - 132-LTM8060EY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 8 volts
Input Voltage 40 volts
View Details
12V DC-DC Converter IC - 132-MAXM17505ALJ+ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details