The LTC3407AIMSE#PBF is a dual synchronous step-down DC/DC converter designed for low-power applications, operating from a 2.5V to 5.5V input range with a constant 1.5MHz switching frequency. It features internal 0.35Ω switches, eliminating the need for external Schottky diodes, and delivers up to 600mA per channel with output voltages adjustable from 0.6V to 5V. The device is housed in a 10-lead plastic MSOP package and operates over a temperature range of -40°C to 125°C. It supports Burst Mode® operation for high efficiency at light loads, draws less than 1μA in shutdown, and includes a power-on reset output.
IC REG BUCK ADJ 600MA DL 10MSOP Product overview: LTC3407AIMSE#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3407AIMSE#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LTC3407AIMSE#PBF |
| Product Name | Buck 600MA Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 0.6000 to 5 volts |
| Input Voltage | 5.5 volts |
| IOUT | 0.6000 amps |