The LTC3407AEMSE#PBF is a dual, synchronous step-down DC/DC converter designed for low-power applications, operating from a 2.5V to 5.5V input voltage range with a constant 1.5MHz switching frequency. Each channel delivers up to 600mA and features internal power switches with 0.35Ω on-resistance, eliminating the need for external Schottky diodes. It is packaged in a 10-lead plastic MSOP and supports output voltages from 0.6V to 5V. The device operates with 40μA quiescent current in Burst Mode and draws less than 1μA in shutdown. It includes a power-on reset output, externally synchronizable oscillator, and 100% duty cycle operation for low dropout. The LTC3407AEMSE#PBF is specified for operation from -40°C to 85°C.
IC REG BUCK ADJ 600MA DL 10MSOP Product overview: LTC3407AEMSE#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 600MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3407AEMSE#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LTC3407AEMSE#PBF |
| Product Name | Buck 600MA Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 0.6000 to 5 volts |
| Input Voltage | 5.5 volts |
| IOUT | 0.6000 amps |