ERSAELECTRONICS PTE. LTD. Buck 1A Step-Down DC-DC Converter IC 739-LTC3374EUHF#TRPBF

Description
IC REG BUCK ADJ 1A 8OUT 38QFN Product overview: LTC3374EUHF#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3374EUHF#TRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 1A 8OUT 38QFN Product overview: LTC3374EUHF#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3374EUHF#TRPB F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Buck 1A Step-Down DC-DC Converter IC
739-LTC3374EUHF#TRPBF
Buck 1A Step-Down DC-DC Converter IC 739-LTC3374EUHF#TRPBF
IC REG BUCK ADJ 1A 8OUT 38QFN Product overview: LTC3374EUHF#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3374EUHF#TRPB F can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 1A 8OUT 38QFN Product overview: LTC3374EUHF#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3374EUHF#TRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LTC3374EUHF#TRPBF
Product Name Buck 1A Step-Down DC-DC Converter IC
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 to 5.5 volts
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V DC-DC Converter IC - 132-LTM8008HV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Input Voltage 72 volts
Operating Temperature -40 C (-40 F)
View Details
5.5V DC-DC Converter IC - 132-LTM4628IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5.5 volts
Input Voltage 26.5 volts
View Details
10V DC-DC Converter IC - 132-LTM8031EV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 10 volts
Input Voltage 36 volts
View Details
Dual 40V 4A DC-DC Converter IC - 132-LTM4655IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 26.5 volts
Input Voltage 40 volts
View Details