The LTC3374AIUHF#PBF is an 8-channel, 1A synchronous buck DC/DC converter IC with independent input supplies ranging from 2.25V to 5.5V, capable of combining outputs up to 4A with a shared inductor. It features ±1% output voltage accuracy for Buck 1, programmable switching frequencies from 1MHz to 3MHz (2MHz default), precision enable thresholds for sequencing, and a die temperature monitor. The device is mounted in a 38-lead 5mm × 7mm plastic QFN package and is AEC-Q100 qualified for automotive applications with an operating junction temperature range of -40°C to 125°C.
IC REG BUCK ADJ 1A 8OUT 38QFN Product overview: LTC3374AIUHF#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3374AIUHF#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LTC3374AIUHF#PBF |
| Product Name | Buck 1A Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 0.8000 to 5.5 volts |
| Input Voltage | 5.5 volts |
| IOUT | 1 amps |