The LTC3265HFE#PBF is a low noise dual polarity power supply IC that integrates a boost charge pump, an inverting charge pump, and two 50mA low noise LDO regulators. It is packaged in a 20-lead thermally enhanced TSSOP with an exposed ground pad, and operates over a junction temperature range of -40°C to 150°C. The boost charge pump generates an output up to 2 × VIN_P (4.5V to 16V input), while the inverting charge pump produces -VIN_N (4.5V to 32V input). Both LDOs provide stable outputs with low output noise and adjustable voltages via external resistors. The device supports programmable oscillator frequencies from 50kHz to 500kHz and operates in Burst Mode with a quiescent current of 135µA when both regulators are active. Short-circuit and thermal protection are included.
IC REG CHARG PUMP INV DL 20TSSOP Product overview: LTC3265HFE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3265HFE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC3265HFE#PBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | ? to 2 volts |
| IOUT | 0.0500 amps |