The LTC3261 is a high-voltage inverting charge pump designed to generate a negative output voltage from an input range of 4.5V to 32V, with output current capability up to 100mA. It operates in either Burst Mode, drawing 60µA quiescent current, or constant frequency mode with a programmable oscillator from 50kHz to 500kHz. The part is housed in a 12-lead plastic MSOP package with an exposed thermal pad bonded to ground. The LTC3261MPMSE variant is guaranteed to operate over a junction temperature range of -55°C to 150°C, and includes short-circuit and thermal protection. The output regulator maintains -VIN in constant frequency mode and -0.94•VIN in Burst Mode.
IC REG CHARG PUMP INV 12MSOP Product overview: LTC3261MPMSE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3261MPMSE#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC3261MPMSE#TRPBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -4.5 to -32 volts |
| IOUT | 0.1000 amps |