ERSAELECTRONICS PTE. LTD. 2.5V 150MA Voltage Regulator IC 739-LTC3240EDC-2.5#TRMPBF

Description
IC REG CHG PUMP 2.5V 150MA 6DFN Product overview: LTC3240EDC-2.5#TRMPB F from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3240EDC-2.5#T RMPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG CHG PUMP 2.5V 150MA 6DFN Product overview: LTC3240EDC-2.5#TRMPB F from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3240EDC-2.5#T RMPBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTC3240-2.5 is a step-up/step-down charge pump DC/DC converter that generates a fixed 2.5V output from an input voltage range of 1.8V to 5.5V, providing up to 150mA output current. It automatically switches between step-down and step-up modes, operating at a constant 1.2MHz frequency in step-up mode. The device features a low no-load quiescent current of 65µA and shutdown current below 1µA. Built-in soft-start reduces inrush current, and thermal shutdown and current-limit protection support short-circuit survival. It is available in a 6-lead (2mm × 2mm) DFN package and requires three external ceramic capacitors for operation.

Datasheet Summary
Powered by GS/AI

The LTC3240-2.5 is a step-up/step-down charge pump DC/DC converter that generates a fixed 2.5V output from an input voltage range of 1.8V to 5.5V, providing up to 150mA output current. It automatically switches between step-down and step-up modes, operating at a constant 1.2MHz frequency in step-up mode. The device features a low no-load quiescent current of 65µA and shutdown current below 1µA. Built-in soft-start reduces inrush current, and thermal shutdown and current-limit protection support short-circuit survival. It is available in a 6-lead (2mm × 2mm) DFN package and requires three external ceramic capacitors for operation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 150MA Voltage Regulator IC
739-LTC3240EDC-2.5#TRMPBF
2.5V 150MA Voltage Regulator IC 739-LTC3240EDC-2.5#TRMPBF
IC REG CHG PUMP 2.5V 150MA 6DFN Product overview: LTC3240EDC-2.5#TRMPB F from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3240EDC-2.5#T RMPBF can be used for catalog matching and distributor lookup.

IC REG CHG PUMP 2.5V 150MA 6DFN Product overview: LTC3240EDC-2.5#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 150MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3240EDC-2.5#TRMPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 739-LTC3240EDC-2.5#TRMPBF
Product Name 2.5V 150MA Voltage Regulator IC
Output Voltage Type Fixed
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
IOUT 0.1500 amps
Unlock Full Specs
to access all available technical data