The LTC3129EMSE#PBF is a 200mA synchronous buck-boost DC/DC converter with a 1.3µA quiescent current, designed for efficient power conversion in low-power applications such as wireless sensors and energy harvesting systems. It is housed in a 16-lead plastic MSOP package and operates over a junction temperature range of -40°C to 125°C. The device supports input voltages from 2.42V to 15V and output voltages from 1.4V to 15.75V, with automatic Burst Mode operation reducing quiescent current to 1.3µA at light loads. It features a 1.2MHz switching frequency, current mode control, and a power good indicator. Shutdown current is less than 10nA.
IC REG BUCK-BST ADJ 200MA 16MSOP Product overview: LTC3129EMSE#PBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 200MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3129EMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LTC3129EMSE#PBF |
| Product Name | Buck 200MA Step-Down DC-DC Converter IC |
| Package Type | Other; Tube |
| Output Voltage | 1.4 to 15.75 volts |
| Input Voltage | 15 volts |
| IOUT | 0.2000 amps |