The LTC3115IFE-2#PBF is a 40V, 2A synchronous buck-boost DC-DC converter in a 20-lead plastic TSSOP package with a 4mm × 5mm footprint, designed for automotive and industrial power supplies requiring stable operation across wide input and output voltage ranges. It supports output currents of up to 2A in step-down mode for input voltages of 6V or higher, operates with switching frequencies up to 2MHz, and includes programmable input undervoltage lockout, internal soft-start, and Burst Mode operation for low quiescent current. The device is AEC-Q100 qualified for automotive applications and operates over a junction temperature range of -40°C to 125°C. It features a 3µA shutdown current and thermally enhanced exposed pad for improved thermal performance.
IC REG BCK BST ADJ 20TSSOP Product overview: LTC3115IFE-2#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3115IFE-2#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC3115IFE-2#PBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 2.7 to 40 volts |
| IOUT | 2 amps |