The LTC3115-2 is a 40V synchronous buck-boost DC/DC converter designed for automotive and industrial applications requiring stable power under fast input voltage transients. It operates with an input and output voltage range of 2.7V to 40V, delivering up to 2A in step-down mode for input voltages of 6V or higher, and 0.8A for inputs of 3.6V or higher. The device features programmable switching frequencies up to 2MHz, Burst Mode operation with 30µA no-load quiescent current, and a 3µA shutdown current. It is available in a 16-lead 4mm × 5mm × 0.75mm DFN package with an exposed thermal pad, and is AEC-Q100 qualified for automotive use. The LTC3115IDHD-2 variant operates over a junction temperature range of -40°C to 125°C.
IC REG BCK BST ADJ 0.8A/2A 16DFN Product overview: LTC3115IDHD-2#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8A, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8A, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3115IDHD-2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC3115IDHD-2#TRPBF |
| Product Name | 0.8A 2A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.7 to 40 volts |
| IOUT | 2 amps |