The LTC3115HFE-2 is a 40V, 2A synchronous buck-boost DC/DC converter in a 20-lead plastic TSSOP package with a 4mm × 5mm footprint. It operates from a 2.7V to 40V input and delivers a 2.7V to 40V output, with 2A output current in step-down mode for VIN ≥ 6V. The device supports programmable switching frequencies up to 2MHz and includes Burst Mode® operation for 30µA no-load quiescent current. It is AEC-Q100 qualified for automotive applications and operates over a junction temperature range of -40°C to 150°C. Thermal performance is rated with θJA = 38°C/W and θJC = 10°C/W. It features internal soft-start, programmable input undervoltage lockout, and shutdown current of 3µA.
IC REG BCK BST ADJ 20TSSOP Product overview: LTC3115HFE-2#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC3115HFE-2#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC3115HFE-2#TRPBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 2.7 to 40 volts |
| IOUT | 2 amps |