The LTC1754-5 is a micropower charge pump DC/DC converter in a 6-pin SOT-23 package that provides a regulated 5V output with ±4% tolerance, delivering up to 50mA from an input voltage range of 2.7V to 5.5V. It operates at a switching frequency of 700kHz, requires only an external flying capacitor and two bypass capacitors, and consumes 13μA quiescent current at no load. The device features shutdown mode with less than 1μA current, short-circuit and overtemperature protection, and an application circuit footprint of 0.052 inch². Operating temperature range is from -40°C to 85°C.
IC REG CHG PUMP 5V 50MA TSOT23 Product overview: LTC1754ES6-5#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1754ES6-5#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC1754ES6-5#TRPBF |
| Product Name | 5V 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| IOUT | 0.0500 amps |