The LTC1574CS-3.3 is a high-efficiency step-down DC/DC converter with an internal Schottky diode, designed for battery-powered and portable applications requiring stable 3.3V output. It operates from an input voltage range of 4V to 18.5V and delivers a regulated output of 3.14V to 3.46V. The device is housed in a 16-lead plastic SO package and requires only three external components. It features pin-selectable current limits of 340mA or 600mA, standby current of 130δA, and active low shutdown consuming 2δA. Operating up to 200kHz, it supports small surface-mount inductors and capacitors, with efficiency up to 94%. The converter includes a low-battery detector and internal P-channel MOSFET for dropout operation.
IC REG BCK 3.3V 340MA/600MA 16SO Product overview: LTC1574CS-3.3#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 340MA, 600MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 340MA, 600MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1574CS-3.3#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC1574CS-3.3#PBF |
| Product Name | 3.3V 340MA 600MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 3.3 volts |
| IOUT | 0.3400 to 0.6000 amps |