The LTC1550CGN is a switched capacitor voltage inverter with an internal linear post-regulator, designed to generate a regulated negative output voltage from a single positive supply. It is available in a 16-lead SSOP package and requires only four external capacitors plus two resistors to set the adjustable output voltage. The device operates from a 2.7V to 6.5V supply, delivers up to 10mA output current, and maintains output regulation of ±5%. Output ripple is typically less than 1mV P-P at 900kHz switching frequency. Shutdown mode reduces supply current to 0.2µA typ. The LTC1550CGN is intended for battery-powered systems and GaAs FET bias applications.
IC REG CHRG PUMP ADJ 10MA 16SSOP Product overview: LTC1550CGN#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1550CGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC1550CGN#TRPBF |
| Product Name | 10MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -1.24 volts |
| IOUT | 0.0100 amps |