The LTC1261LIS8#TRPBF is a switched-capacitor regulated voltage inverter designed to generate a regulated negative voltage from a single positive supply. It is available in an 8-lead plastic SO package and operates from a 2.7V to 5.25V supply, providing up to 20mA output current with ±4.5% regulation. The device includes an open-drain REG output indicating regulation and shuts down to 5µA quiescent current. It requires only three external capacitors and is rated for industrial temperature operation from -40°C to 85°C.
IC REG CHARGE PUMP ADJ 20MA 8SO Product overview: LTC1261LIS8#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1261LIS8#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC1261LIS8#TRPBF |
| Product Name | 20MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -1.23 volts |
| IOUT | 0.0200 amps |