ERSAELECTRONICS PTE. LTD. Buck 4V 18.5V 5V Step-Down DC-DC Converter IC 739-LTC1174CN8-5

Description
Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 5V 0.423A 8-Pin PDIP N Product overview: LTC1174CN8-5 from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4V, 18.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4V, 18.5V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1174CN8-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 5V 0.423A 8-Pin PDIP N Product overview: LTC1174CN8-5 from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4V, 18.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4V, 18.5V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1174CN8-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4V 18.5V 5V Step-Down DC-DC Converter IC
739-LTC1174CN8-5
Buck 4V 18.5V 5V Step-Down DC-DC Converter IC 739-LTC1174CN8-5
Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 5V 0.423A 8-Pin PDIP N Product overview: LTC1174CN8-5 from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4V, 18.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4V, 18.5V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1174CN8-5 can be used for catalog matching and distributor lookup.

Conv DC-DC 4V to 18.5V Inv/Step Down Single-Out 5V 0.423A 8-Pin PDIP N Product overview: LTC1174CN8-5 from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4V, 18.5V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4V, 18.5V, 5V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1174CN8-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LTC1174CN8-5
Product Name Buck 4V 18.5V 5V Step-Down DC-DC Converter IC
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V DC-DC Converter IC - 132-LTM4614IV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
12V DC-DC Converter IC - 132-LTM8047IY#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 2.5 to 12 volts
Input Voltage 32 volts
View Details
Buck 8A Step-Down DC-DC Converter IC - 132-LTM4657IY - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.5000 to 5.5 volts
Input Voltage 20 volts
View Details
5.5V DC-DC Converter IC - 132-LTM4650AEV#PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Output Voltage 0.6000 to 5.5 volts
Input Voltage 16 volts
View Details