The LTC1144IS8#PBF is an 8-lead plastic SOIC packaged monolithic CMOS switched-capacitor voltage converter that generates a negative output voltage from a 2V to 18V positive input. It operates over a temperature range of -40°C to 85°C and requires only two external capacitors. The device has a maximum output resistance of 140Ω at 10kHz with a 15V supply, achieves 93% typical power conversion efficiency, and reduces supply current to 8µA in shutdown mode. The oscillator runs at 10kHz when unloaded and can be overdriven via the Boost pin.
IC REG CHARGE PUMP INV 50MA 8SO Product overview: LTC1144IS8#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LTC1144IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LTC1144IS8#PBF |
| Product Name | 50MA Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | -2 to -18 volts |
| IOUT | 0.0200 amps |