ERSAELECTRONICS PTE. LTD. 1.2A Voltage Regulator IC 739-LT8580EMS8E#PBF

Description
IC REG MULT CONFG ADJ 1.2A 8MSOP Product overview: LT8580EMS8E#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT8580EMS8E#PBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC REG MULT CONFG ADJ 1.2A 8MSOP Product overview: LT8580EMS8E#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT8580EMS8E#PBF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LT8580EMS8E#PBF is a PWM DC/DC converter with an integrated 1A, 65V switch, configured for boost, SEPIC, or inverting topologies. It operates from a 2.55V to 40V input voltage range and features an adjustable switching frequency between 200kHz and 1.5MHz, with synchronization capability to an external clock. The device is housed in an 8-lead plastic MSOP package and is AEC-Q100 qualified for automotive applications. It includes integrated soft-start, user-configurable undervoltage lockout, and a high-gain SHDN pin for slow-varying input signals. The part supports a maximum operating junction temperature of 125°C.

Datasheet Summary
Powered by GS/AI

The LT8580EMS8E#PBF is a PWM DC/DC converter with an integrated 1A, 65V switch, configured for boost, SEPIC, or inverting topologies. It operates from a 2.55V to 40V input voltage range and features an adjustable switching frequency between 200kHz and 1.5MHz, with synchronization capability to an external clock. The device is housed in an 8-lead plastic MSOP package and is AEC-Q100 qualified for automotive applications. It includes integrated soft-start, user-configurable undervoltage lockout, and a high-gain SHDN pin for slow-varying input signals. The part supports a maximum operating junction temperature of 125°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2A Voltage Regulator IC
739-LT8580EMS8E#PBF
1.2A Voltage Regulator IC 739-LT8580EMS8E#PBF
IC REG MULT CONFG ADJ 1.2A 8MSOP Product overview: LT8580EMS8E#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT8580EMS8E#PBF can be used for catalog matching and distributor lookup.

IC REG MULT CONFG ADJ 1.2A 8MSOP Product overview: LT8580EMS8E#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT8580EMS8E#PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators
Product Number 739-LT8580EMS8E#PBF
Product Name 1.2A Voltage Regulator IC
Output Voltage Type Adjustable / Variable
Package Type Other; Tube
Output Voltage 1.2 to 65 volts
IOUT 1 amps
Unlock Full Specs
to access all available technical data