The LT8364IDE#PBF is a current mode DC/DC converter with a 60V, 4A switch designed for boost, SEPIC, or inverting topologies, operating from a 2.8V to 60V input. It features ultralow quiescent current of 9µA in Burst Mode, programmable switching frequencies from 300kHz to 2MHz, and spread spectrum frequency modulation for low EMI. The device is available in a thermally enhanced 12-lead 4mm × 3mm DFN package with an exposed pad connected to PGND and GND, must be soldered to the PCB. It is AEC-Q100 qualified for automotive applications and operates over a temperature range of -40°C to 125°C.
IC REG BST SEPIC 4A 12DFN Product overview: LT8364IDE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT8364IDE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT8364IDE#PBF |
| Product Name | 4A Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; Tube |
| Output Voltage | 60 volts |
| IOUT | 4 amps |