The LT8331 is a current-mode DC/DC converter with a 140V, 0.5A switch, designed for boost, SEPIC, flyback, or inverting configurations from a 4.5V to 100V input. It operates in Burst Mode with a quiescent current of 6μA and features programmable switching frequencies from 100kHz to 500kHz. The device is available in a 16-lead plastic MSOP package with four pins removed for high-voltage spacing, and is AEC-Q100 qualified for automotive applications. Operating junction temperature range is -40°C to 125°C.
IC REG MULTI CONFG ADJ 16MSOP Product overview: LT8331EMSE#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT8331EMSE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT8331EMSE#PBF |
| Product Name | Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 140 volts |
| IOUT | 0.5000 amps |