The LT8300ES5#TRMPBF is a micropower isolated flyback converter with a 150V/260mA internal DMOS switch, designed for generating isolated output power up to 2W from a 6V to 100V input. It operates in boundary mode at heavy loads and low-ripple Burst Mode at light loads, maintaining efficiency with minimum load under 0.5% of full output. Regulation requires no third winding or opto-isolator, using a single external resistor to set output voltage. The device is housed in a 5-lead TSOT-23 package, is AEC-Q100 qualified, and operates from -40°C to 125°C junction temperature.
IC REG FLYBACK 260MA TSOT23-5 Product overview: LT8300ES5#TRMPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 260MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 260MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT8300ES5#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT8300ES5#TRMPBF |
| Product Name | 260MA Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 150 volts |
| IOUT | 7.00E-5 amps |