The LT3957 is a current-mode DC/DC converter capable of boost, flyback, SEPIC, or inverting configurations with an integrated 5A, 40V power switch. It operates from a 3V to 40V input range and features programmable switching frequency from 100kHz to 1MHz via an external resistor, along with synchronization capability. The device is housed in a thermally enhanced 36-lead QFN package measuring 5mm × 6mm, with exposed pads for SW and SGND that must be soldered to respective planes. It includes an internal 5.2V LDO, programmable soft-start, undervoltage lockout with hysteresis, and shutdown current under 1μA. The operating junction temperature range is -40°C to 125°C.
IC REG MULT CONFIG ADJ 5A 36QFN Product overview: LT3957EUHE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3957EUHE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT3957EUHE#TRPBF |
| Product Name | 5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 40 volts |
| IOUT | 5 amps |