The LT3689IUD-5 is a 700mA step-down switching regulator with an integrated power-on reset and watchdog timer, designed for automotive and industrial applications. It features a fixed 5V output voltage, operates from an input range of 3.6V to 36V, and withstands transients up to 60V. The device is available in a 16-lead 3mm × 3mm QFN package with an exposed thermal pad, and operates over a junction temperature range of -40°C to 125°C. Switching frequency is adjustable from 350kHz to 2.2MHz, and Burst Mode® operation maintains efficiency at light loads with output ripple below 15mV. Quiescent current is 95µA at 5.5V output with no load, and shutdown current is less than 1µA. The regulator includes programmable undervoltage lockout, current limit, and thermal shutdown protection.
IC REG BUCK 5V 700MA 16QFN Product overview: LT3689IUD-5#TRPBF from Analog Devices Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 5V, 700MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 5V, 700MA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3689IUD-5#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LT3689IUD-5#TRPBF |
| Product Name | Buck 5V 700MA Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 5 volts |
| Input Voltage | 36 volts |
| IOUT | 0.7000 amps |