The LT3581IDE#TRPBF is a 3.3A boost/inverting DC/DC converter with fault protection, designed for configurable boost, SEPIC, inverting, or flyback topologies. It operates from a 2.5V to 22V input and features a 42V integrated switch capable of 3.3A current limit. The device supports switching frequencies up to 2.5MHz and includes synchronized clock output, adjustable undervoltage lockout, and thermal protection. It is housed in a 14-lead 4mm × 3mm DFN package with an exposed thermal pad, and operates over a junction temperature range of -40°C to 125°C.
IC REG MULT CONFG ADJ 3.3A 14DFN Product overview: LT3581IDE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3581IDE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT3581IDE#TRPBF |
| Product Name | 3.3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 42 volts |
| IOUT | 3.3 amps |