The LT3581HDE#TRPBF is a 3.3A boost/inverting DC/DC converter with fault protection, designed for applications requiring stable power rails in automotive and embedded systems. It is packaged in a 14-lead 4mm × 3mm plastic DFN with an exposed pad soldered to the PCB for thermal management. The device operates over a junction temperature range of -40°C to 150°C and features a 42V integrated power switch capable of 3.3A combined current limit, with switching frequencies adjustable from 200kHz to 2.5MHz. It supports Boost, SEPIC, Inverting, and Flyback topologies, includes user-configurable undervoltage lockout, and offers synchronized operation via an external clock signal. The part provides output short circuit, overvoltage, and overtemperature protection.
IC REG MULT CONFG ADJ 3.3A 14DFN Product overview: LT3581HDE#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3581HDE#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT3581HDE#TRPBF |
| Product Name | 3.3A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 42 volts |
| IOUT | 3.3 amps |