The LT3580EDD#PBF is a PWM DC/DC converter with a 2A internal switch, designed for boost, SEPIC, or inverting configurations. It operates from a 2.5V to 32V input and can generate output voltages such as 12V at 550mA or -12V at 350mA from a 5V input. The device features an adjustable switching frequency from 200kHz to 2.5MHz, integrated soft-start, and synchronization capability. It is packaged in an 8-lead, 3mm × 3mm plastic DFN with an exposed pad that must be soldered to the PCB for thermal performance. The part is rated for operation from -40°C to 125°C junction temperature.
IC REG MULT CONFIG ADJ 2A 8DFN Product overview: LT3580EDD#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3580EDD#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT3580EDD#PBF |
| Product Name | 2A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 42 volts |
| IOUT | 2 amps |