The LT3511 is a monolithic high-voltage isolated flyback converter designed for applications requiring up to 2.5W of isolated output power without an opto-isolator or tertiary winding. It operates from an input voltage range of 4.5V to 100V and integrates a 240mA, 150V power switch. The device is housed in a 16-lead plastic MSOP package and is rated for an operating junction temperature range of -40°C to 125°C. Regulation is achieved through primary-side feedback using two external resistors, and the BIAS pin supplies internal circuitry. Boundary mode operation minimizes component count and improves load regulation.
IC REG FLYBACK 240MA 16MSOP Product overview: LT3511EMS#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 240MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3511EMS#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT3511EMS#PBF |
| Product Name | 240MA Voltage Regulator IC |
| Package Type | Other; Tube |
| Output Voltage | 150 volts |
| IOUT | 0.2400 amps |