The LT3495EDDB-1#TRPBF is a 350mA micropower boost converter with integrated output disconnect and dimming control, designed for low-noise applications such as OLED power and MP3 players. It operates from a 2.5V to 16V input and provides up to 40V output, with a fixed 3mm × 2mm 10-lead DFN package. The device features a 350mA switch current limit, 60µA quiescent current in active mode, and less than 0.1µA in shutdown. It includes an integrated feedback resistor and CTRL pin for output voltage control, with switching frequency maintained above the audio band. Operating junction temperature ranges from -40°C to 125°C.
IC REG BST SEPIC ADJ 275MA 10DFN Product overview: LT3495EDDB-1#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 275MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3495EDDB-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT3495EDDB-1#TRPBF |
| Product Name | 275MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 40 volts |
| IOUT | 0.2000 amps |