The LT3483EDC#TRPBF is a micropower inverting DC/DC converter with an integrated 40V Schottky diode and a 200mA switch, designed to generate regulated negative outputs to -38V. It is packaged in an 8-lead (2mm × 2mm × 0.75mm) DFN with an exposed ground pad, and operates with a 2.5V to 16V input range. Quiescent current is 40µA in active mode and 1µA in shutdown. The device features one-resistor feedback, a 300ns fixed off-time, and output short-circuit protection. It is rated for -40°C to 85°C operation and supports applications including LCD and OLED bias, handheld computers, and battery backup systems.
IC REG MULT CONFG ADJ 170MA 8DFN Product overview: LT3483EDC#TRPBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 170MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 170MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT3483EDC#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT3483EDC#TRPBF |
| Product Name | 170MA Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | -2.5 volts |
| IOUT | 0.2000 amps |