The LT1961 is a 1.5A, 1.25MHz monolithic boost switching regulator with a constant maximum switch current rating across all duty cycles. It operates from a 3V to 25V input voltage range and features a 0.2Ω internal switch, a 1.2V feedback reference voltage, and a ±2% overall output voltage tolerance. The device is available in an 8-lead plastic MSOP package with a thermally enhanced exposed pad for improved heat dissipation. It supports synchronization from 1.5MHz to 2MHz and has a shutdown current of 6μA. The LT1961IMS8E#PBF variant operates over a -40°C to 125°C junction temperature range.
IC REG MULT CONFG ADJ 1.5A 8MSOP Product overview: LT1961IMS8E#PBF from Analog Devices Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1961IMS8E#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 739-LT1961IMS8E#PBF |
| Product Name | 1.5A Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Tube |
| Output Voltage | 1.2 volts |
| IOUT | 1.5 amps |